U.S. Plastic Corporation Asahi Fast Pack Type 57 Butterfly Valve with Series 94 Electric Actuator 21189

Description
PVC body, PP disk with EPDM seats. UL-508 listed Series 94 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to T-57 butterfly valve. Flange stopper prevents over-compressing liners due to improper installation. Spherical disc to gain higher Cv and extended valve life cycle. Brake supplied for 4".
Description
PVC body, PP disk with EPDM seats. UL-508 listed Series 94 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to T-57 butterfly valve. Flange stopper prevents over-compressing liners due to improper installation. Spherical disc to gain higher Cv and extended valve life cycle. Brake supplied for 4".

Suppliers

Company
Product
Description
Supplier Links
Asahi Fast Pack Type 57 Butterfly Valve with Series 94 Electric Actuator - 21189 - U.S. Plastic Corporation
Lima, OH, USA
Asahi Fast Pack Type 57 Butterfly Valve with Series 94 Electric Actuator
21189
Asahi Fast Pack Type 57 Butterfly Valve with Series 94 Electric Actuator 21189
PVC body, PP disk with EPDM seats. UL-508 listed Series 94 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to T-57 butterfly valve. Flange stopper prevents over-compressing liners due to improper installation. Spherical disc to gain higher Cv and extended valve life cycle. Brake supplied for 4".

PVC body, PP disk with EPDM seats. UL-508 listed Series 94 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to T-57 butterfly valve. Flange stopper prevents over-compressing liners due to improper installation. Spherical disc to gain higher Cv and extended valve life cycle. Brake supplied for 4".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21189
Product Name Asahi Fast Pack Type 57 Butterfly Valve with Series 94 Electric Actuator
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 161578909 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-U
Valve Size 11.02 inch (280.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
6 mm Zero Leak 316L Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 inch (5.97 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details