U.S. Plastic Corporation Hayward PVC Three-Way Valves for Actuation 20677

Description
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.
Description
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward PVC Three-Way Valves for Actuation - 20677 - U.S. Plastic Corporation
Lima, OH, USA
Hayward PVC Three-Way Valves for Actuation
20677
Hayward PVC Three-Way Valves for Actuation 20677
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.

Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20677
Product Name Hayward PVC Three-Way Valves for Actuation
Primary Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86788 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Full Port Lead Free Brass Ball Valve - 1670XLCLF-4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/2 in. Size Foot Valve|Master File - FV150 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 1.50 inch (38.10 mm)
View Details