U.S. Plastic Corporation Hayward Swing Check Valves 20579

Description
Hayward PVC swing check valves have up to twice the temperature/pressure rating of other plastic swing check valves, and can replace metal valves in many applications. Compare the temperature/pressure rating of Hayward Swing Check Valves to others and see the difference. Swing check valves are often used with slurries or other liquids that can damage the valve seat. A damaged seat in an ordinary swing check results in a useless, destroyed valve; not with Hayward swing check valves. They feature a unique two-in-one seat design that doubles the valves service life. The valve body is constructed from two identical halves. If one seat is damaged, simply re-position the clapper so that it seats against the other body seat. Then reverse the valve in the pipeline. Now the valve is again ready for service. Furnished ready for installation with two built in o-ring flange seals. There is no need to purchase additional, expensive flange gaskets. Bubble tight checking, with a minimum of only 3 PSI back pressure, is assured with Hayward's rugged, self-aligning clapper seal design. Because of their thermoplastic construction, valves will never stick or jam as a result of rust or corrosion. And they can survive corrosive environments and harsh weather conditions, places where a metal check valve has to be painted or epoxy coated just to survive. Also available in CPVC and PP. Contact us for a quote.
Description
Hayward PVC swing check valves have up to twice the temperature/pressure rating of other plastic swing check valves, and can replace metal valves in many applications. Compare the temperature/pressure rating of Hayward Swing Check Valves to others and see the difference. Swing check valves are often used with slurries or other liquids that can damage the valve seat. A damaged seat in an ordinary swing check results in a useless, destroyed valve; not with Hayward swing check valves. They feature a unique two-in-one seat design that doubles the valves service life. The valve body is constructed from two identical halves. If one seat is damaged, simply re-position the clapper so that it seats against the other body seat. Then reverse the valve in the pipeline. Now the valve is again ready for service. Furnished ready for installation with two built in o-ring flange seals. There is no need to purchase additional, expensive flange gaskets. Bubble tight checking, with a minimum of only 3 PSI back pressure, is assured with Hayward's rugged, self-aligning clapper seal design. Because of their thermoplastic construction, valves will never stick or jam as a result of rust or corrosion. And they can survive corrosive environments and harsh weather conditions, places where a metal check valve has to be painted or epoxy coated just to survive. Also available in CPVC and PP. Contact us for a quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward Swing Check Valves - 20579 - U.S. Plastic Corporation
Lima, OH, USA
Hayward Swing Check Valves
20579
Hayward Swing Check Valves 20579
Hayward PVC swing check valves have up to twice the temperature/pressure rating of other plastic swing check valves, and can replace metal valves in many applications. Compare the temperature/pressure rating of Hayward Swing Check Valves to others and see the difference. Swing check valves are often used with slurries or other liquids that can damage the valve seat. A damaged seat in an ordinary swing check results in a useless, destroyed valve; not with Hayward swing check valves. They feature a unique two-in-one seat design that doubles the valves service life. The valve body is constructed from two identical halves. If one seat is damaged, simply re-position the clapper so that it seats against the other body seat. Then reverse the valve in the pipeline. Now the valve is again ready for service. Furnished ready for installation with two built in o-ring flange seals. There is no need to purchase additional, expensive flange gaskets. Bubble tight checking, with a minimum of only 3 PSI back pressure, is assured with Hayward's rugged, self-aligning clapper seal design. Because of their thermoplastic construction, valves will never stick or jam as a result of rust or corrosion. And they can survive corrosive environments and harsh weather conditions, places where a metal check valve has to be painted or epoxy coated just to survive. Also available in CPVC and PP. Contact us for a quote.

Hayward PVC swing check valves have up to twice the temperature/pressure rating of other plastic swing check valves, and can replace metal valves in many applications. Compare the temperature/pressure rating of Hayward Swing Check Valves to others and see the difference. Swing check valves are often used with slurries or other liquids that can damage the valve seat. A damaged seat in an ordinary swing check results in a useless, destroyed valve; not with Hayward swing check valves. They feature a unique two-in-one seat design that doubles the valves service life. The valve body is constructed from two identical halves. If one seat is damaged, simply re-position the clapper so that it seats against the other body seat. Then reverse the valve in the pipeline. Now the valve is again ready for service. Furnished ready for installation with two built in o-ring flange seals. There is no need to purchase additional, expensive flange gaskets. Bubble tight checking, with a minimum of only 3 PSI back pressure, is assured with Hayward's rugged, self-aligning clapper seal design. Because of their thermoplastic construction, valves will never stick or jam as a result of rust or corrosion. And they can survive corrosive environments and harsh weather conditions, places where a metal check valve has to be painted or epoxy coated just to survive. Also available in CPVC and PP. Contact us for a quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20579
Product Name Hayward Swing Check Valves
Valve Type Swing; Check
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-050-CPVC-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details