U.S. Plastic Corporation Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves 19736

Description
The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.
Description
The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.

Suppliers

Company
Product
Description
Supplier Links
Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves - 19736 - U.S. Plastic Corporation
Lima, OH, USA
Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves
19736
Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves 19736
The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.

The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19736
Product Name Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86903 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
Stainless Steel Strainer (1000 micron) for Spring Loaded Check Valve - 110102-2 - Bonomi North America, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
Valve Size 2.00 inch (50.80 mm)
View Details
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details