U.S. Plastic Corporation 3" t-57 bf vlv pvc/pp/epdm lever 21303

Description
Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv and extended valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric liner are wetted parts. ISO bolt circle on top flange - no body or stem modifications required for accessories. PVC Body - PP Disc
Description
Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv and extended valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric liner are wetted parts. ISO bolt circle on top flange - no body or stem modifications required for accessories. PVC Body - PP Disc

Suppliers

Company
Product
Description
Supplier Links
3
Lima, OH, USA
3" t-57 bf vlv pvc/pp/epdm lever
21303
3" t-57 bf vlv pvc/pp/epdm lever 21303
Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv and extended valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric liner are wetted parts. ISO bolt circle on top flange - no body or stem modifications required for accessories. PVC Body - PP Disc

Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv and extended valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric liner are wetted parts. ISO bolt circle on top flange - no body or stem modifications required for accessories. PVC Body - PP Disc

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21303
Product Name 3" t-57 bf vlv pvc/pp/epdm lever
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86785 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
High Flow Rate Spring Loaded Lead Free Brass Foot Valve - 100112LF-3 - Bonomi North America, Inc.
Specs
Valve Type Foot Valve; Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details