U.S. Plastic Corporation Hayward Three-Way Lateral Valves for Actuation 20683

Description
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True Union Design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. 90 turn. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Also available in CPVC, contact us for a quote.
Description
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True Union Design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. 90 turn. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Also available in CPVC, contact us for a quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward Three-Way Lateral Valves for Actuation - 20683 - U.S. Plastic Corporation
Lima, OH, USA
Hayward Three-Way Lateral Valves for Actuation
20683
Hayward Three-Way Lateral Valves for Actuation 20683
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True Union Design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. 90 turn. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Also available in CPVC, contact us for a quote.

Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True Union Design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. 90 turn. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Also available in CPVC, contact us for a quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20683
Product Name Hayward Three-Way Lateral Valves for Actuation
Primary Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86732 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
10
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV300 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 3.00 inch (76.20 mm)
View Details