U.S. Plastic Corporation Hayward Sure-Tuff BYCS Series Butterfly Valves 20765

Description
8" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade stainless steel and the booted liner and seals are EPDM. Valve also has an ISO 5211 mounting pad, a 9 position throttle plate and a standard lockout hand lever. Benefits of this valve are the high flow capacity and low pressure drop. This valve is an economical alternative to metal butterfly valves. Typical applications include water and wastewater treatment, chemical processing, marine and corrosive environments, pools, water/theme parks and aquariums, and irrigation. Note: Gear operated available, please call for quote.
Description
8" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade stainless steel and the booted liner and seals are EPDM. Valve also has an ISO 5211 mounting pad, a 9 position throttle plate and a standard lockout hand lever. Benefits of this valve are the high flow capacity and low pressure drop. This valve is an economical alternative to metal butterfly valves. Typical applications include water and wastewater treatment, chemical processing, marine and corrosive environments, pools, water/theme parks and aquariums, and irrigation. Note: Gear operated available, please call for quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward Sure-Tuff BYCS Series Butterfly Valves - 20765 - U.S. Plastic Corporation
Lima, OH, USA
Hayward Sure-Tuff BYCS Series Butterfly Valves
20765
Hayward Sure-Tuff BYCS Series Butterfly Valves 20765
8" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade stainless steel and the booted liner and seals are EPDM. Valve also has an ISO 5211 mounting pad, a 9 position throttle plate and a standard lockout hand lever. Benefits of this valve are the high flow capacity and low pressure drop. This valve is an economical alternative to metal butterfly valves. Typical applications include water and wastewater treatment, chemical processing, marine and corrosive environments, pools, water/theme parks and aquariums, and irrigation. Note: Gear operated available, please call for quote.

8" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade stainless steel and the booted liner and seals are EPDM. Valve also has an ISO 5211 mounting pad, a 9 position throttle plate and a standard lockout hand lever. Benefits of this valve are the high flow capacity and low pressure drop. This valve is an economical alternative to metal butterfly valves. Typical applications include water and wastewater treatment, chemical processing, marine and corrosive environments, pools, water/theme parks and aquariums, and irrigation. Note: Gear operated available, please call for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20765
Product Name Hayward Sure-Tuff BYCS Series Butterfly Valves
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
VALVES - BP-100-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details