U.S. Plastic Corporation Hayward PVC Three-Way Valves for Actuation 20675

Description
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.
Description
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward PVC Three-Way Valves for Actuation - 20675 - U.S. Plastic Corporation
Lima, OH, USA
Hayward PVC Three-Way Valves for Actuation
20675
Hayward PVC Three-Way Valves for Actuation 20675
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.

Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20675
Product Name Hayward PVC Three-Way Valves for Actuation
Primary Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-038-SS-T-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details