U.S. Plastic Corporation Hayward EAU Series Actuators & True Union Ball Valves 20867

Description
Hayward EAU series automated true union ball valves are PVC with either FPM or EPDM seals and PTFE seats. They have a full port design, are fully serviceable and have double O-ring stem seals. They are NSF/ANSI 61 listed. Actuators feature a UL/CSA listed motor, a thermoplastic NEMA 4/4X enclosure, 2.5 second, 90 cycle time, permanently lubricated gear train, actuator brake and 90 or 180 operation. They are unidirectional, not reversing. They have terminal block connections. They are standard 120 VAC, other voltage options available by special order. They have a SPDT auxiliary limit switch. Pressure rating is 250 PSI at 70F non-shock. Valves come with both thread and socket end connectors. Valves are also available in CPVC by special order, contact us for quote.
Description
Hayward EAU series automated true union ball valves are PVC with either FPM or EPDM seals and PTFE seats. They have a full port design, are fully serviceable and have double O-ring stem seals. They are NSF/ANSI 61 listed. Actuators feature a UL/CSA listed motor, a thermoplastic NEMA 4/4X enclosure, 2.5 second, 90 cycle time, permanently lubricated gear train, actuator brake and 90 or 180 operation. They are unidirectional, not reversing. They have terminal block connections. They are standard 120 VAC, other voltage options available by special order. They have a SPDT auxiliary limit switch. Pressure rating is 250 PSI at 70F non-shock. Valves come with both thread and socket end connectors. Valves are also available in CPVC by special order, contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward EAU Series Actuators & True Union Ball Valves - 20867 - U.S. Plastic Corporation
Lima, OH, USA
Hayward EAU Series Actuators & True Union Ball Valves
20867
Hayward EAU Series Actuators & True Union Ball Valves 20867
Hayward EAU series automated true union ball valves are PVC with either FPM or EPDM seals and PTFE seats. They have a full port design, are fully serviceable and have double O-ring stem seals. They are NSF/ANSI 61 listed. Actuators feature a UL/CSA listed motor, a thermoplastic NEMA 4/4X enclosure, 2.5 second, 90 cycle time, permanently lubricated gear train, actuator brake and 90 or 180 operation. They are unidirectional, not reversing. They have terminal block connections. They are standard 120 VAC, other voltage options available by special order. They have a SPDT auxiliary limit switch. Pressure rating is 250 PSI at 70F non-shock. Valves come with both thread and socket end connectors. Valves are also available in CPVC by special order, contact us for quote.

Hayward EAU series automated true union ball valves are PVC with either FPM or EPDM seals and PTFE seats. They have a full port design, are fully serviceable and have double O-ring stem seals. They are NSF/ANSI 61 listed. Actuators feature a UL/CSA listed motor, a thermoplastic NEMA 4/4X enclosure, 2.5 second, 90 cycle time, permanently lubricated gear train, actuator brake and 90 or 180 operation. They are unidirectional, not reversing. They have terminal block connections. They are standard 120 VAC, other voltage options available by special order. They have a SPDT auxiliary limit switch. Pressure rating is 250 PSI at 70F non-shock. Valves come with both thread and socket end connectors. Valves are also available in CPVC by special order, contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20867
Product Name Hayward EAU Series Actuators & True Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
VALVES - BP-100-PP-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details