U.S. Plastic Corporation Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves 19733

Description
The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.
Description
The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.

Suppliers

Company
Product
Description
Supplier Links
Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves - 19733 - U.S. Plastic Corporation
Lima, OH, USA
Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves
19733
Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves 19733
The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.

The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19733
Product Name Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86787 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Gas
View Details
1 1/2 in. Size Foot Valve|Master File - FV150 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 1.50 inch (38.10 mm)
View Details