U.S. Plastic Corporation Cepex True Union Ball Valves 20229

Description
Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.
Description
Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.

Suppliers

Company
Product
Description
Supplier Links
Cepex True Union Ball Valves - 20229 - U.S. Plastic Corporation
Lima, OH, USA
Cepex True Union Ball Valves
20229
Cepex True Union Ball Valves 20229
Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.

Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20229
Product Name Cepex True Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303006 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.69 inch (43.00 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
Performance Racing Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details