U.S. Plastic Corporation 2"thd true union ball vlv-gfpp/epdm 19720

Description
This 2" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 8.00" in overall length and weighs 3.80 lbs. It is rate up to 150 PSI at 70F for water service and has a maximum service temperature of 240F.
Description
This 2" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 8.00" in overall length and weighs 3.80 lbs. It is rate up to 150 PSI at 70F for water service and has a maximum service temperature of 240F.

Suppliers

Company
Product
Description
Supplier Links
2
Lima, OH, USA
2"thd true union ball vlv-gfpp/epdm
19720
2"thd true union ball vlv-gfpp/epdm 19720
This 2" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 8.00" in overall length and weighs 3.80 lbs. It is rate up to 150 PSI at 70F for water service and has a maximum service temperature of 240F.

This 2" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 8.00" in overall length and weighs 3.80 lbs. It is rate up to 150 PSI at 70F for water service and has a maximum service temperature of 240F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19720
Product Name 2"thd true union ball vlv-gfpp/epdm
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86777 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
Lever Operated Wafer-style Butterfly Valve - 530S-10 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 10.00 inch (254.00 mm)
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details