U.S. Plastic Corporation 6" t-57 bf vlv pvc/pp/fkm lever 21314

Description
Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv and extended valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric liner are wetted parts. ISO bolt circle on top flange - no body or stem modifications required for accessories. PVC Body - PP Disc
Description
Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv and extended valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric liner are wetted parts. ISO bolt circle on top flange - no body or stem modifications required for accessories. PVC Body - PP Disc

Suppliers

Company
Product
Description
Supplier Links
6
Lima, OH, USA
6" t-57 bf vlv pvc/pp/fkm lever
21314
6" t-57 bf vlv pvc/pp/fkm lever 21314
Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv and extended valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric liner are wetted parts. ISO bolt circle on top flange - no body or stem modifications required for accessories. PVC Body - PP Disc

Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv and extended valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric liner are wetted parts. ISO bolt circle on top flange - no body or stem modifications required for accessories. PVC Body - PP Disc

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21314
Product Name 6" t-57 bf vlv pvc/pp/fkm lever
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123721020 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.97 inch (50.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-25-25 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details