U.S. Plastic Corporation Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves 19729

Description
These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.
Description
These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.

Suppliers

Company
Product
Description
Supplier Links
Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves - 19729 - U.S. Plastic Corporation
Lima, OH, USA
Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves
19729
Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves 19729
These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.

These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19729
Product Name Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Sporlan Oil Level Control Components - OL-60HH6 OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Air solenoid valve - CPE18-M1H-5JS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers