U.S. Plastic Corporation Asahi Fast Pack Type 57 Butterfly Valve with Series 92 Electric Actuator 21199

Description
PVC body, PP disk with EPDM seats. UL-508 listed Series 92 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to T-57 butterfly valve. 25 sec cycle time and brake supplied for 6" - 8". Manual override handwheel for 8" only. 316/403 stainless steel shaft has a full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media.
Description
PVC body, PP disk with EPDM seats. UL-508 listed Series 92 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to T-57 butterfly valve. 25 sec cycle time and brake supplied for 6" - 8". Manual override handwheel for 8" only. 316/403 stainless steel shaft has a full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media.

Suppliers

Company
Product
Description
Supplier Links
Asahi Fast Pack Type 57 Butterfly Valve with Series 92 Electric Actuator - 21199 - U.S. Plastic Corporation
Lima, OH, USA
Asahi Fast Pack Type 57 Butterfly Valve with Series 92 Electric Actuator
21199
Asahi Fast Pack Type 57 Butterfly Valve with Series 92 Electric Actuator 21199
PVC body, PP disk with EPDM seats. UL-508 listed Series 92 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to T-57 butterfly valve. 25 sec cycle time and brake supplied for 6" - 8". Manual override handwheel for 8" only. 316/403 stainless steel shaft has a full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media.

PVC body, PP disk with EPDM seats. UL-508 listed Series 92 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to T-57 butterfly valve. 25 sec cycle time and brake supplied for 6" - 8". Manual override handwheel for 8" only. 316/403 stainless steel shaft has a full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21199
Product Name Asahi Fast Pack Type 57 Butterfly Valve with Series 92 Electric Actuator
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-SS-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details