U.S. Plastic Corporation Cepex Economy Wafer Check Valves 20439

Description
Cepex PVC Wafer Check Valve with EPDM. Sizes 4" to 8" rated at 150 psi @ 73F. Excellent flow characteristics. Lightweight. Can be operated in vertical or horizontal position. Complies with ANSI. 2 psi cracking pressure and 4 psi back pressure to close. Van Stone Flanges are the only flanges we recommend for use with these valves.
Description
Cepex PVC Wafer Check Valve with EPDM. Sizes 4" to 8" rated at 150 psi @ 73F. Excellent flow characteristics. Lightweight. Can be operated in vertical or horizontal position. Complies with ANSI. 2 psi cracking pressure and 4 psi back pressure to close. Van Stone Flanges are the only flanges we recommend for use with these valves.

Suppliers

Company
Product
Description
Supplier Links
Cepex Economy Wafer Check Valves - 20439 - U.S. Plastic Corporation
Lima, OH, USA
Cepex Economy Wafer Check Valves
20439
Cepex Economy Wafer Check Valves 20439
Cepex PVC Wafer Check Valve with EPDM. Sizes 4" to 8" rated at 150 psi @ 73F. Excellent flow characteristics. Lightweight. Can be operated in vertical or horizontal position. Complies with ANSI. 2 psi cracking pressure and 4 psi back pressure to close. Van Stone Flanges are the only flanges we recommend for use with these valves.

Cepex PVC Wafer Check Valve with EPDM. Sizes 4" to 8" rated at 150 psi @ 73F. Excellent flow characteristics. Lightweight. Can be operated in vertical or horizontal position. Complies with ANSI. 2 psi cracking pressure and 4 psi back pressure to close. Van Stone Flanges are the only flanges we recommend for use with these valves.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20439
Product Name Cepex Economy Wafer Check Valves
Valve Type Wafer; Check
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86735 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
3
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
4 in. Size Foot Valve|Master File - FV400 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 4.00 inch (101.60 mm)
View Details