U.S. Plastic Corporation Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves 19728

Description
These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.
Description
These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.

Suppliers

Company
Product
Description
Supplier Links
Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves - 19728 - U.S. Plastic Corporation
Lima, OH, USA
Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves
19728
Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves 19728
These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.

These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19728
Product Name Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86738 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details