U.S. Plastic Corporation GF True Union PVC/CPVC Ball Valve Type 375 20477

Description
Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. PVC Maximum temperature 140F.
Description
Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. PVC Maximum temperature 140F.

Suppliers

Company
Product
Description
Supplier Links
GF True Union PVC/CPVC Ball Valve Type 375 - 20477 - U.S. Plastic Corporation
Lima, OH, USA
GF True Union PVC/CPVC Ball Valve Type 375
20477
GF True Union PVC/CPVC Ball Valve Type 375 20477
Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. PVC Maximum temperature 140F.

Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. PVC Maximum temperature 140F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20477
Product Name GF True Union PVC/CPVC Ball Valve Type 375
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86736 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Full Port Lead Free Brass Ball Valve - 1970LF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details