U.S. Plastic Corporation Cepex Ball Check Valves 20351

Description
Cepex PVC Full Port (*) True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.
Description
Cepex PVC Full Port (*) True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.

Suppliers

Company
Product
Description
Supplier Links
Cepex Ball Check Valves - 20351 - U.S. Plastic Corporation
Lima, OH, USA
Cepex Ball Check Valves
20351
Cepex Ball Check Valves 20351
Cepex PVC Full Port (*) True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.

Cepex PVC Full Port (*) True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20351
Product Name Cepex Ball Check Valves
Valve Type Ball Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-038-SS-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details