U.S. Plastic Corporation 4" pool pro type sp bf vlv lever 21322

Description
4" pool pro type sp bf vlv leverPVC butterfly valve exclusively designed for the pool service industry. Valve body can be completely submerged in chlorinated water. PVC body, PVC disc and EPDM seal/seat. Seat design eliminated the need for mating flange gasket. 150 PSI @ 70F.
Description
4" pool pro type sp bf vlv leverPVC butterfly valve exclusively designed for the pool service industry. Valve body can be completely submerged in chlorinated water. PVC body, PVC disc and EPDM seal/seat. Seat design eliminated the need for mating flange gasket. 150 PSI @ 70F.

Suppliers

Company
Product
Description
Supplier Links
4
Lima, OH, USA
4" pool pro type sp bf vlv lever
21322
4" pool pro type sp bf vlv lever 21322
4" pool pro type sp bf vlv leverPVC butterfly valve exclusively designed for the pool service industry. Valve body can be completely submerged in chlorinated water. PVC body, PVC disc and EPDM seal/seat. Seat design eliminated the need for mating flange gasket. 150 PSI @ 70F.

4" pool pro type sp bf vlv leverPVC butterfly valve exclusively designed for the pool service industry. Valve body can be completely submerged in chlorinated water. PVC body, PVC disc and EPDM seal/seat. Seat design eliminated the need for mating flange gasket. 150 PSI @ 70F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21322
Product Name 4" pool pro type sp bf vlv lever
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1BH-5/3E-QS4-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Safety Couplers - 162-5210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details