U.S. Plastic Corporation Hayward PVC Three-Way Valves for Actuation 20654

Description
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.
Description
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward PVC Three-Way Valves for Actuation - 20654 - U.S. Plastic Corporation
Lima, OH, USA
Hayward PVC Three-Way Valves for Actuation
20654
Hayward PVC Three-Way Valves for Actuation 20654
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.

Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20654
Product Name Hayward PVC Three-Way Valves for Actuation
Primary Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

T 343 Diaphragm Valve Zero Dead Leg 1 - 1317291 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 2.50 inch (63.50 mm)
View Details
3/8 Inch Hex Body, Duckbill Check Valve - CKV-14 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Flow Control Valve - JFC-5K - Clippard
Specs
Valve Type Angle; Needle
Primary Material Aluminum; Brass / Bronze
Media Air; Compressed Air
View Details
V Series Metal Seated Ball Valves - Four-Way Switching Valves - ValvTechnologies, Inc.
Specs
Connection Description BoltFlange
View Details