U.S. Plastic Corporation Cepex Ball Check Valves 20342

Description
Cepex PVC True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.
Description
Cepex PVC True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.

Suppliers

Company
Product
Description
Supplier Links
Cepex Ball Check Valves - 20342 - U.S. Plastic Corporation
Lima, OH, USA
Cepex Ball Check Valves
20342
Cepex Ball Check Valves 20342
Cepex PVC True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.

Cepex PVC True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20342
Product Name Cepex Ball Check Valves
Valve Type Ball Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36796 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Full Port Lead Free Brass Ball Valve - 161LLF-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details