U.S. Plastic Corporation Spears CWV Ball Valves 19760

Description
This 1-1/4" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant.
Description
This 1-1/4" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant.

Suppliers

Company
Product
Description
Supplier Links
Spears CWV Ball Valves - 19760 - U.S. Plastic Corporation
Lima, OH, USA
Spears CWV Ball Valves
19760
Spears CWV Ball Valves 19760
This 1-1/4" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant.

This 1-1/4" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19760
Product Name Spears CWV Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-025-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details