U.S. Plastic Corporation GF PVC Cone Check Valves Type 561 & 562 20768

Description
GF 561 & 562 valves feature a unique check cone element design that optimizes flow geometry and minimizes flow resistance and pressure loss. The valve closes when vertically mounted with (561) 2.9 psi or (562) 1.45 psi. The check valve Type 562 (horizontal) closes absolutely leak-tight with the built-in spring, even in the de-energized state without water column as well as in a horizontal position. The self-closing mechanism operates autonomously, without any other energy source, i.e. water column or flow (type 562) or with a minimal line pressure (type 561). The streamlined check cone and the refined geometry in every detail provide for a significantly improved flow compared to valves with a check ball, without compromising functionality or leak-tightness. The effort involved in cleaning and servicing the valve has been reduced to a minimum due to the cone design, which offers the least possible contamination surface. With its sealing zone and the specially developed profile seal, the valve is absolutely leak-proof, even when closing very quickly. Maximum temperature of 140F.
Description
GF 561 & 562 valves feature a unique check cone element design that optimizes flow geometry and minimizes flow resistance and pressure loss. The valve closes when vertically mounted with (561) 2.9 psi or (562) 1.45 psi. The check valve Type 562 (horizontal) closes absolutely leak-tight with the built-in spring, even in the de-energized state without water column as well as in a horizontal position. The self-closing mechanism operates autonomously, without any other energy source, i.e. water column or flow (type 562) or with a minimal line pressure (type 561). The streamlined check cone and the refined geometry in every detail provide for a significantly improved flow compared to valves with a check ball, without compromising functionality or leak-tightness. The effort involved in cleaning and servicing the valve has been reduced to a minimum due to the cone design, which offers the least possible contamination surface. With its sealing zone and the specially developed profile seal, the valve is absolutely leak-proof, even when closing very quickly. Maximum temperature of 140F.

Suppliers

Company
Product
Description
Supplier Links
GF  PVC Cone Check Valves Type 561 & 562 - 20768 - U.S. Plastic Corporation
Lima, OH, USA
GF PVC Cone Check Valves Type 561 & 562
20768
GF PVC Cone Check Valves Type 561 & 562 20768
GF 561 & 562 valves feature a unique check cone element design that optimizes flow geometry and minimizes flow resistance and pressure loss. The valve closes when vertically mounted with (561) 2.9 psi or (562) 1.45 psi. The check valve Type 562 (horizontal) closes absolutely leak-tight with the built-in spring, even in the de-energized state without water column as well as in a horizontal position. The self-closing mechanism operates autonomously, without any other energy source, i.e. water column or flow (type 562) or with a minimal line pressure (type 561). The streamlined check cone and the refined geometry in every detail provide for a significantly improved flow compared to valves with a check ball, without compromising functionality or leak-tightness. The effort involved in cleaning and servicing the valve has been reduced to a minimum due to the cone design, which offers the least possible contamination surface. With its sealing zone and the specially developed profile seal, the valve is absolutely leak-proof, even when closing very quickly. Maximum temperature of 140F.

GF 561 & 562 valves feature a unique check cone element design that optimizes flow geometry and minimizes flow resistance and pressure loss. The valve closes when vertically mounted with (561) 2.9 psi or (562) 1.45 psi. The check valve Type 562 (horizontal) closes absolutely leak-tight with the built-in spring, even in the de-energized state without water column as well as in a horizontal position. The self-closing mechanism operates autonomously, without any other energy source, i.e. water column or flow (type 562) or with a minimal line pressure (type 561). The streamlined check cone and the refined geometry in every detail provide for a significantly improved flow compared to valves with a check ball, without compromising functionality or leak-tightness. The effort involved in cleaning and servicing the valve has been reduced to a minimum due to the cone design, which offers the least possible contamination surface. With its sealing zone and the specially developed profile seal, the valve is absolutely leak-proof, even when closing very quickly. Maximum temperature of 140F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20768
Product Name GF PVC Cone Check Valves Type 561 & 562
Valve Type Ball Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatically Actuated Brass Ball Valve - PHG - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Potable Water
View Details