U.S. Plastic Corporation Hayward Three-Way Lateral Valves for Actuation 20699

Description
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True Union Design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. 90 turn. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Also available in CPVC, contact us for a quote.
Description
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True Union Design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. 90 turn. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Also available in CPVC, contact us for a quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward Three-Way Lateral Valves for Actuation - 20699 - U.S. Plastic Corporation
Lima, OH, USA
Hayward Three-Way Lateral Valves for Actuation
20699
Hayward Three-Way Lateral Valves for Actuation 20699
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True Union Design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. 90 turn. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Also available in CPVC, contact us for a quote.

Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True Union Design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. 90 turn. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Also available in CPVC, contact us for a quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20699
Product Name Hayward Three-Way Lateral Valves for Actuation
Primary Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 7992-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; CTFE/ETFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
High Flow Rate Brass Spring Loaded Foot Valve - 100102-2 - Bonomi North America, Inc.
Specs
Valve Type Foot Valve; Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details