U.S. Plastic Corporation Praher T4 Series Diaphragm Valves 21103

Description
The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.
Description
The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.

Suppliers

Company
Product
Description
Supplier Links
Praher T4 Series Diaphragm Valves - 21103 - U.S. Plastic Corporation
Lima, OH, USA
Praher T4 Series Diaphragm Valves
21103
Praher T4 Series Diaphragm Valves 21103
The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.

The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21103
Product Name Praher T4 Series Diaphragm Valves
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36759 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
2 suppliers
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 171S-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details