U.S. Plastic Corporation GF Type 514 High Flow Diaphragm Valve 20745

Description
This diaphragm valve sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws it has a central union nut - this non-corrosive connection is characterized by homogeneous temperature behavior, an even surface pressure and pressure rating up to 150 psi. The optimal flow geometry offers double the Cv values. With almost linear flow characteristics this guarantees stable processes. The weir of the zero-static valve has been reduced to an absolute minimum and thus the purity was increased at the same time. Lockable handwheel, two-colored indicator and an interface for a self-adjusting limit switch. EPDM seals and diaphragm. Valves have socket end connections.
Description
This diaphragm valve sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws it has a central union nut - this non-corrosive connection is characterized by homogeneous temperature behavior, an even surface pressure and pressure rating up to 150 psi. The optimal flow geometry offers double the Cv values. With almost linear flow characteristics this guarantees stable processes. The weir of the zero-static valve has been reduced to an absolute minimum and thus the purity was increased at the same time. Lockable handwheel, two-colored indicator and an interface for a self-adjusting limit switch. EPDM seals and diaphragm. Valves have socket end connections.

Suppliers

Company
Product
Description
Supplier Links
GF Type 514 High Flow Diaphragm Valve - 20745 - U.S. Plastic Corporation
Lima, OH, USA
GF Type 514 High Flow Diaphragm Valve
20745
GF Type 514 High Flow Diaphragm Valve 20745
This diaphragm valve sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws it has a central union nut - this non-corrosive connection is characterized by homogeneous temperature behavior, an even surface pressure and pressure rating up to 150 psi. The optimal flow geometry offers double the Cv values. With almost linear flow characteristics this guarantees stable processes. The weir of the zero-static valve has been reduced to an absolute minimum and thus the purity was increased at the same time. Lockable handwheel, two-colored indicator and an interface for a self-adjusting limit switch. EPDM seals and diaphragm. Valves have socket end connections.

This diaphragm valve sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws it has a central union nut - this non-corrosive connection is characterized by homogeneous temperature behavior, an even surface pressure and pressure rating up to 150 psi. The optimal flow geometry offers double the Cv values. With almost linear flow characteristics this guarantees stable processes. The weir of the zero-static valve has been reduced to an absolute minimum and thus the purity was increased at the same time. Lockable handwheel, two-colored indicator and an interface for a self-adjusting limit switch. EPDM seals and diaphragm. Valves have socket end connections.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20745
Product Name GF Type 514 High Flow Diaphragm Valve
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86911 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
2 1/2 in. Size Foot Valve|Master File - FV250 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.50 inch (63.50 mm)
View Details