U.S. Plastic Corporation Cepex Classic Butterfly Valves 20470

Description
Classic series PVC lever handle operated butterfly valves with EPDM o-rings. Plastized aluminum lever handle and built in EPDM flange gaskets. Flange bolt holes. Sizes 2" to 4" rated at 150 PSI @ 73 F. Sizes 6" to 10" rated at 115 PSI @ 73 F. Complies with ANSI. Available in gear operated and with electric & pneumatic actuation by special request. Industrial series polypropylene butterfly valves available by special order. Contact us for quote.
Description
Classic series PVC lever handle operated butterfly valves with EPDM o-rings. Plastized aluminum lever handle and built in EPDM flange gaskets. Flange bolt holes. Sizes 2" to 4" rated at 150 PSI @ 73 F. Sizes 6" to 10" rated at 115 PSI @ 73 F. Complies with ANSI. Available in gear operated and with electric & pneumatic actuation by special request. Industrial series polypropylene butterfly valves available by special order. Contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
Cepex Classic Butterfly Valves - 20470 - U.S. Plastic Corporation
Lima, OH, USA
Cepex Classic Butterfly Valves
20470
Cepex Classic Butterfly Valves 20470
Classic series PVC lever handle operated butterfly valves with EPDM o-rings. Plastized aluminum lever handle and built in EPDM flange gaskets. Flange bolt holes. Sizes 2" to 4" rated at 150 PSI @ 73 F. Sizes 6" to 10" rated at 115 PSI @ 73 F. Complies with ANSI. Available in gear operated and with electric & pneumatic actuation by special request. Industrial series polypropylene butterfly valves available by special order. Contact us for quote.

Classic series PVC lever handle operated butterfly valves with EPDM o-rings. Plastized aluminum lever handle and built in EPDM flange gaskets. Flange bolt holes. Sizes 2" to 4" rated at 150 PSI @ 73 F. Sizes 6" to 10" rated at 115 PSI @ 73 F. Complies with ANSI. Available in gear operated and with electric & pneumatic actuation by special request. Industrial series polypropylene butterfly valves available by special order. Contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20470
Product Name Cepex Classic Butterfly Valves
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514407 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
360° Ported Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details