U.S. Plastic Corporation Cepex True Union Ball Valves 20242

Description
Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.
Description
Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.

Suppliers

Company
Product
Description
Supplier Links
Cepex True Union Ball Valves - 20242 - U.S. Plastic Corporation
Lima, OH, USA
Cepex True Union Ball Valves
20242
Cepex True Union Ball Valves 20242
Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.

Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20242
Product Name Cepex True Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-SS-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details