U.S. Plastic Corporation 5" t-57 bf vlv pvc/pp/epdm lever 21305

Description
Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv and extended valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric liner are wetted parts. ISO bolt circle on top flange - no body or stem modifications required for accessories. PVC Body - PP Disc
Description
Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv and extended valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric liner are wetted parts. ISO bolt circle on top flange - no body or stem modifications required for accessories. PVC Body - PP Disc

Suppliers

Company
Product
Description
Supplier Links
5
Lima, OH, USA
5" t-57 bf vlv pvc/pp/epdm lever
21305
5" t-57 bf vlv pvc/pp/epdm lever 21305
Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv and extended valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric liner are wetted parts. ISO bolt circle on top flange - no body or stem modifications required for accessories. PVC Body - PP Disc

Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv and extended valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric liner are wetted parts. ISO bolt circle on top flange - no body or stem modifications required for accessories. PVC Body - PP Disc

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21305
Product Name 5" t-57 bf vlv pvc/pp/epdm lever
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-025-SS-T-SW-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details