U.S. Plastic Corporation Cepex Economy Wafer Check Valves 20440

Description
Cepex PVC Wafer Check Valve with EPDM. Sizes 4" to 8" rated at 150 psi @ 73F. Excellent flow characteristics. Lightweight. Can be operated in vertical or horizontal position. Complies with ANSI. 2 psi cracking pressure and 4 psi back pressure to close. Van Stone Flanges are the only flanges we recommend for use with these valves.
Description
Cepex PVC Wafer Check Valve with EPDM. Sizes 4" to 8" rated at 150 psi @ 73F. Excellent flow characteristics. Lightweight. Can be operated in vertical or horizontal position. Complies with ANSI. 2 psi cracking pressure and 4 psi back pressure to close. Van Stone Flanges are the only flanges we recommend for use with these valves.

Suppliers

Company
Product
Description
Supplier Links
Cepex Economy Wafer Check Valves - 20440 - U.S. Plastic Corporation
Lima, OH, USA
Cepex Economy Wafer Check Valves
20440
Cepex Economy Wafer Check Valves 20440
Cepex PVC Wafer Check Valve with EPDM. Sizes 4" to 8" rated at 150 psi @ 73F. Excellent flow characteristics. Lightweight. Can be operated in vertical or horizontal position. Complies with ANSI. 2 psi cracking pressure and 4 psi back pressure to close. Van Stone Flanges are the only flanges we recommend for use with these valves.

Cepex PVC Wafer Check Valve with EPDM. Sizes 4" to 8" rated at 150 psi @ 73F. Excellent flow characteristics. Lightweight. Can be operated in vertical or horizontal position. Complies with ANSI. 2 psi cracking pressure and 4 psi back pressure to close. Van Stone Flanges are the only flanges we recommend for use with these valves.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20440
Product Name Cepex Economy Wafer Check Valves
Valve Type Wafer; Check
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 171L-2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details