U.S. Plastic Corporation Asahi Fast Pack Type 21 Valve with Series 92 Electric Actuator 21182

Description
UL-508 listed Series 92 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 10 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 4" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.
Description
UL-508 listed Series 92 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 10 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 4" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

Suppliers

Company
Product
Description
Supplier Links
Asahi Fast Pack Type 21 Valve with Series 92 Electric Actuator - 21182 - U.S. Plastic Corporation
Lima, OH, USA
Asahi Fast Pack Type 21 Valve with Series 92 Electric Actuator
21182
Asahi Fast Pack Type 21 Valve with Series 92 Electric Actuator 21182
UL-508 listed Series 92 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 10 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 4" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

UL-508 listed Series 92 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 10 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 4" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21182
Product Name Asahi Fast Pack Type 21 Valve with Series 92 Electric Actuator
Actuation Electric
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 7991-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Gas
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details