U.S. Plastic Corporation 2" e-qua pvc ball valve skt epdm 20559

Description
Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Resistant to many inorganic chemicals. Ideally suited for swimming pool applications. Excellent flow characteristics. EPDM seal and O-rings. HDPE ball seat.
Description
Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Resistant to many inorganic chemicals. Ideally suited for swimming pool applications. Excellent flow characteristics. EPDM seal and O-rings. HDPE ball seat.

Suppliers

Company
Product
Description
Supplier Links
2
Lima, OH, USA
2" e-qua pvc ball valve skt epdm
20559
2" e-qua pvc ball valve skt epdm 20559
Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Resistant to many inorganic chemicals. Ideally suited for swimming pool applications. Excellent flow characteristics. EPDM seal and O-rings. HDPE ball seat.

Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Resistant to many inorganic chemicals. Ideally suited for swimming pool applications. Excellent flow characteristics. EPDM seal and O-rings. HDPE ball seat.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20559
Product Name 2" e-qua pvc ball valve skt epdm
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details
22mm MINISOL - 09-211-105-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details
Regulator, Pressure, 3000 Psi With Cga 580 - 162-1110-80340 - Petersen Products Co.
Specs
Valve Size 0.38 inch (9.52 mm)
Connection Description Threaded
View Details