U.S. Plastic Corporation PVC Butterfly Valves 20640

Description
Heavy duty design to meet a range of demands from commercial swimming pools to industrial process piping. Class 150 full-face flange design. Valve body supports flanges when installed. 3", 4", & 6" feature PVC Body and Disc, EPDM liner, stainless steel stem, top index plate and hardware, and a coated steel lever handle. They also feature a full boot design, requiring no flange gaskets. 8' features PVC Body and Disc, an EPDM single side seal design, which is field replaceable (flange gaskets are required for 8"), and a molded PP lever handle. All feature 10-position indexed handles, and are rated to 150 psi non-shock water at 73F, and are also suitable for vacuum service. Flange Bolt Sets--Bolts, washers, and nuts sized to accomodate Colonial PVC Butterfly valves and 2 PVC flanges. Gaskets are not required when using Colonial Butterfly Valves.
Description
Heavy duty design to meet a range of demands from commercial swimming pools to industrial process piping. Class 150 full-face flange design. Valve body supports flanges when installed. 3", 4", & 6" feature PVC Body and Disc, EPDM liner, stainless steel stem, top index plate and hardware, and a coated steel lever handle. They also feature a full boot design, requiring no flange gaskets. 8' features PVC Body and Disc, an EPDM single side seal design, which is field replaceable (flange gaskets are required for 8"), and a molded PP lever handle. All feature 10-position indexed handles, and are rated to 150 psi non-shock water at 73F, and are also suitable for vacuum service. Flange Bolt Sets--Bolts, washers, and nuts sized to accomodate Colonial PVC Butterfly valves and 2 PVC flanges. Gaskets are not required when using Colonial Butterfly Valves.

Suppliers

Company
Product
Description
Supplier Links
PVC Butterfly Valves - 20640 - U.S. Plastic Corporation
Lima, OH, USA
PVC Butterfly Valves
20640
PVC Butterfly Valves 20640
Heavy duty design to meet a range of demands from commercial swimming pools to industrial process piping. Class 150 full-face flange design. Valve body supports flanges when installed. 3", 4", & 6" feature PVC Body and Disc, EPDM liner, stainless steel stem, top index plate and hardware, and a coated steel lever handle. They also feature a full boot design, requiring no flange gaskets. 8' features PVC Body and Disc, an EPDM single side seal design, which is field replaceable (flange gaskets are required for 8"), and a molded PP lever handle. All feature 10-position indexed handles, and are rated to 150 psi non-shock water at 73F, and are also suitable for vacuum service. Flange Bolt Sets--Bolts, washers, and nuts sized to accomodate Colonial PVC Butterfly valves and 2 PVC flanges. Gaskets are not required when using Colonial Butterfly Valves.

Heavy duty design to meet a range of demands from commercial swimming pools to industrial process piping. Class 150 full-face flange design. Valve body supports flanges when installed. 3", 4", & 6" feature PVC Body and Disc, EPDM liner, stainless steel stem, top index plate and hardware, and a coated steel lever handle. They also feature a full boot design, requiring no flange gaskets. 8' features PVC Body and Disc, an EPDM single side seal design, which is field replaceable (flange gaskets are required for 8"), and a molded PP lever handle. All feature 10-position indexed handles, and are rated to 150 psi non-shock water at 73F, and are also suitable for vacuum service. Flange Bolt Sets--Bolts, washers, and nuts sized to accomodate Colonial PVC Butterfly valves and 2 PVC flanges. Gaskets are not required when using Colonial Butterfly Valves.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20640
Product Name PVC Butterfly Valves
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86777 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
2.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details