U.S. Plastic Corporation Automated True Union Valves 20609

Description
This is the perfect answer to cost sensitive, automated valve applications that cant get by with less than a full featured valve and actuator combination. Features a fully serviceable, PVC, corrosion resistant, TB Series true union ball valve for long reliable service. Features a rugged 110 VAC electric actuator with an output torque of 140 in-lb. A built-in automatic resetting thermal overload protector prevents motor burnout. The 25% duty cycle motor drives the valve through a permanently lubricated, rugged gear train. There is never a need to set or adjust the internal actuator adjustments, which are set for the life of the actuator at the factory. All internal components are sealed inside a rugged, weather-resistant Nema 4/4X housing. The valve is rated at 235 PSI and the PTFE seats hold up to the most aggressive of applications. The full port valve design ensures maximum flow rates with low pressure drops. This rugged, fully serviceable valve will provide years of reliable service in the most demanding of applications. Valves come with both threaded and socket end connectors. Valves are also available in CPVC, contact us for a quote.
Description
This is the perfect answer to cost sensitive, automated valve applications that cant get by with less than a full featured valve and actuator combination. Features a fully serviceable, PVC, corrosion resistant, TB Series true union ball valve for long reliable service. Features a rugged 110 VAC electric actuator with an output torque of 140 in-lb. A built-in automatic resetting thermal overload protector prevents motor burnout. The 25% duty cycle motor drives the valve through a permanently lubricated, rugged gear train. There is never a need to set or adjust the internal actuator adjustments, which are set for the life of the actuator at the factory. All internal components are sealed inside a rugged, weather-resistant Nema 4/4X housing. The valve is rated at 235 PSI and the PTFE seats hold up to the most aggressive of applications. The full port valve design ensures maximum flow rates with low pressure drops. This rugged, fully serviceable valve will provide years of reliable service in the most demanding of applications. Valves come with both threaded and socket end connectors. Valves are also available in CPVC, contact us for a quote.

Suppliers

Company
Product
Description
Supplier Links
Automated True Union Valves - 20609 - U.S. Plastic Corporation
Lima, OH, USA
Automated True Union Valves
20609
Automated True Union Valves 20609
This is the perfect answer to cost sensitive, automated valve applications that cant get by with less than a full featured valve and actuator combination. Features a fully serviceable, PVC, corrosion resistant, TB Series true union ball valve for long reliable service. Features a rugged 110 VAC electric actuator with an output torque of 140 in-lb. A built-in automatic resetting thermal overload protector prevents motor burnout. The 25% duty cycle motor drives the valve through a permanently lubricated, rugged gear train. There is never a need to set or adjust the internal actuator adjustments, which are set for the life of the actuator at the factory. All internal components are sealed inside a rugged, weather-resistant Nema 4/4X housing. The valve is rated at 235 PSI and the PTFE seats hold up to the most aggressive of applications. The full port valve design ensures maximum flow rates with low pressure drops. This rugged, fully serviceable valve will provide years of reliable service in the most demanding of applications. Valves come with both threaded and socket end connectors. Valves are also available in CPVC, contact us for a quote.

This is the perfect answer to cost sensitive, automated valve applications that cant get by with less than a full featured valve and actuator combination. Features a fully serviceable, PVC, corrosion resistant, TB Series true union ball valve for long reliable service. Features a rugged 110 VAC electric actuator with an output torque of 140 in-lb. A built-in automatic resetting thermal overload protector prevents motor burnout. The 25% duty cycle motor drives the valve through a permanently lubricated, rugged gear train. There is never a need to set or adjust the internal actuator adjustments, which are set for the life of the actuator at the factory. All internal components are sealed inside a rugged, weather-resistant Nema 4/4X housing. The valve is rated at 235 PSI and the PTFE seats hold up to the most aggressive of applications. The full port valve design ensures maximum flow rates with low pressure drops. This rugged, fully serviceable valve will provide years of reliable service in the most demanding of applications. Valves come with both threaded and socket end connectors. Valves are also available in CPVC, contact us for a quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20609
Product Name Automated True Union Valves
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86901 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100012LF-1/2 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details