U.S. Plastic Corporation GF PVC Ventilating & Bleed Valve Type 591 20818

Description
The Ventilating and Bleed Valve Type 591 are primarily used where containers and pipes have to be aerated and/or vented. The float in the type 591 opens the valve if the level of the liquid falls. If the level of the liquid rises, the float is raised and pressed against a seal. The valve is then closed. For correct functioning, it is important that the valves Type 591 are installed vertically with the arrow pointing "up". Ventilating and bleed valves are mainly used for de-aerating of air, while filling piping systems and tanks, avoiding vacuum and discharging air pockets. Chief causes for air in piping systems include dissolved air being released into the system through pumps, valves, fittings and other pipe components, when filling containers and pipe lines, air inclusions may occur and pressure drops or temperature increases can release dissolved air. Positioning of the valves can be at absolute and temporary high points, after pumps or at turning points.
Description
The Ventilating and Bleed Valve Type 591 are primarily used where containers and pipes have to be aerated and/or vented. The float in the type 591 opens the valve if the level of the liquid falls. If the level of the liquid rises, the float is raised and pressed against a seal. The valve is then closed. For correct functioning, it is important that the valves Type 591 are installed vertically with the arrow pointing "up". Ventilating and bleed valves are mainly used for de-aerating of air, while filling piping systems and tanks, avoiding vacuum and discharging air pockets. Chief causes for air in piping systems include dissolved air being released into the system through pumps, valves, fittings and other pipe components, when filling containers and pipe lines, air inclusions may occur and pressure drops or temperature increases can release dissolved air. Positioning of the valves can be at absolute and temporary high points, after pumps or at turning points.

Suppliers

Company
Product
Description
Supplier Links
GF PVC Ventilating & Bleed Valve Type 591 - 20818 - U.S. Plastic Corporation
Lima, OH, USA
GF PVC Ventilating & Bleed Valve Type 591
20818
GF PVC Ventilating & Bleed Valve Type 591 20818
The Ventilating and Bleed Valve Type 591 are primarily used where containers and pipes have to be aerated and/or vented. The float in the type 591 opens the valve if the level of the liquid falls. If the level of the liquid rises, the float is raised and pressed against a seal. The valve is then closed. For correct functioning, it is important that the valves Type 591 are installed vertically with the arrow pointing "up". Ventilating and bleed valves are mainly used for de-aerating of air, while filling piping systems and tanks, avoiding vacuum and discharging air pockets. Chief causes for air in piping systems include dissolved air being released into the system through pumps, valves, fittings and other pipe components, when filling containers and pipe lines, air inclusions may occur and pressure drops or temperature increases can release dissolved air. Positioning of the valves can be at absolute and temporary high points, after pumps or at turning points.

The Ventilating and Bleed Valve Type 591 are primarily used where containers and pipes have to be aerated and/or vented. The float in the type 591 opens the valve if the level of the liquid falls. If the level of the liquid rises, the float is raised and pressed against a seal. The valve is then closed. For correct functioning, it is important that the valves Type 591 are installed vertically with the arrow pointing "up". Ventilating and bleed valves are mainly used for de-aerating of air, while filling piping systems and tanks, avoiding vacuum and discharging air pockets. Chief causes for air in piping systems include dissolved air being released into the system through pumps, valves, fittings and other pipe components, when filling containers and pipe lines, air inclusions may occur and pressure drops or temperature increases can release dissolved air. Positioning of the valves can be at absolute and temporary high points, after pumps or at turning points.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20818
Product Name GF PVC Ventilating & Bleed Valve Type 591
Valve Type Block Bleed
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36759 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
2 suppliers
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
4
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
View Details
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV300 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 3.00 inch (76.20 mm)
View Details