U.S. Plastic Corporation Cepex Classic Butterfly Valves 20493

Description
Classic series PVC lever handle operated butterfly valves with EPDM o-rings. Plastized aluminum lever handle and built in EPDM flange gaskets. Flange bolt holes. Sizes 2" to 4" rated at 150 PSI @ 73 F. Sizes 6" to 10" rated at 115 PSI @ 73 F. Complies with ANSI. Available in gear operated and with electric & pneumatic actuation by special request. Industrial series polypropylene butterfly valves available by special order. Contact us for quote.
Description
Classic series PVC lever handle operated butterfly valves with EPDM o-rings. Plastized aluminum lever handle and built in EPDM flange gaskets. Flange bolt holes. Sizes 2" to 4" rated at 150 PSI @ 73 F. Sizes 6" to 10" rated at 115 PSI @ 73 F. Complies with ANSI. Available in gear operated and with electric & pneumatic actuation by special request. Industrial series polypropylene butterfly valves available by special order. Contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
Cepex Classic Butterfly Valves - 20493 - U.S. Plastic Corporation
Lima, OH, USA
Cepex Classic Butterfly Valves
20493
Cepex Classic Butterfly Valves 20493
Classic series PVC lever handle operated butterfly valves with EPDM o-rings. Plastized aluminum lever handle and built in EPDM flange gaskets. Flange bolt holes. Sizes 2" to 4" rated at 150 PSI @ 73 F. Sizes 6" to 10" rated at 115 PSI @ 73 F. Complies with ANSI. Available in gear operated and with electric & pneumatic actuation by special request. Industrial series polypropylene butterfly valves available by special order. Contact us for quote.

Classic series PVC lever handle operated butterfly valves with EPDM o-rings. Plastized aluminum lever handle and built in EPDM flange gaskets. Flange bolt holes. Sizes 2" to 4" rated at 150 PSI @ 73 F. Sizes 6" to 10" rated at 115 PSI @ 73 F. Complies with ANSI. Available in gear operated and with electric & pneumatic actuation by special request. Industrial series polypropylene butterfly valves available by special order. Contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20493
Product Name Cepex Classic Butterfly Valves
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

HVM Standard PTFE Valve - 36654 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Full Port Lead Free Brass Ball Valve - 1615LF-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details