U.S. Plastic Corporation Asahi PVC Globe Valves 21061

Description
Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.
Description
Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Asahi PVC Globe Valves - 21061 - U.S. Plastic Corporation
Lima, OH, USA
Asahi PVC Globe Valves
21061
Asahi PVC Globe Valves 21061
Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.

Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21061
Product Name Asahi PVC Globe Valves
Valve Type Globe
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36781 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
6
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1/2 to 1 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details