U.S. Plastic Corporation Hayward EAU Series Actuators & True Union Ball Valves 20863

Description
Hayward EAU series automated true union ball valves are PVC with either FPM or EPDM seals and PTFE seats. They have a full port design, are fully serviceable and have double O-ring stem seals. They are NSF/ANSI 61 listed. Actuators feature a UL/CSA listed motor, a thermoplastic NEMA 4/4X enclosure, 2.5 second, 90 cycle time, permanently lubricated gear train, actuator brake and 90 or 180 operation. They are unidirectional, not reversing. They have terminal block connections. They are standard 120 VAC, other voltage options available by special order. They have a SPDT auxiliary limit switch. Pressure rating is 250 PSI at 70F non-shock. Valves come with both thread and socket end connectors. Valves are also available in CPVC by special order, contact us for quote.
Description
Hayward EAU series automated true union ball valves are PVC with either FPM or EPDM seals and PTFE seats. They have a full port design, are fully serviceable and have double O-ring stem seals. They are NSF/ANSI 61 listed. Actuators feature a UL/CSA listed motor, a thermoplastic NEMA 4/4X enclosure, 2.5 second, 90 cycle time, permanently lubricated gear train, actuator brake and 90 or 180 operation. They are unidirectional, not reversing. They have terminal block connections. They are standard 120 VAC, other voltage options available by special order. They have a SPDT auxiliary limit switch. Pressure rating is 250 PSI at 70F non-shock. Valves come with both thread and socket end connectors. Valves are also available in CPVC by special order, contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward EAU Series Actuators & True Union Ball Valves - 20863 - U.S. Plastic Corporation
Lima, OH, USA
Hayward EAU Series Actuators & True Union Ball Valves
20863
Hayward EAU Series Actuators & True Union Ball Valves 20863
Hayward EAU series automated true union ball valves are PVC with either FPM or EPDM seals and PTFE seats. They have a full port design, are fully serviceable and have double O-ring stem seals. They are NSF/ANSI 61 listed. Actuators feature a UL/CSA listed motor, a thermoplastic NEMA 4/4X enclosure, 2.5 second, 90 cycle time, permanently lubricated gear train, actuator brake and 90 or 180 operation. They are unidirectional, not reversing. They have terminal block connections. They are standard 120 VAC, other voltage options available by special order. They have a SPDT auxiliary limit switch. Pressure rating is 250 PSI at 70F non-shock. Valves come with both thread and socket end connectors. Valves are also available in CPVC by special order, contact us for quote.

Hayward EAU series automated true union ball valves are PVC with either FPM or EPDM seals and PTFE seats. They have a full port design, are fully serviceable and have double O-ring stem seals. They are NSF/ANSI 61 listed. Actuators feature a UL/CSA listed motor, a thermoplastic NEMA 4/4X enclosure, 2.5 second, 90 cycle time, permanently lubricated gear train, actuator brake and 90 or 180 operation. They are unidirectional, not reversing. They have terminal block connections. They are standard 120 VAC, other voltage options available by special order. They have a SPDT auxiliary limit switch. Pressure rating is 250 PSI at 70F non-shock. Valves come with both thread and socket end connectors. Valves are also available in CPVC by special order, contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20863
Product Name Hayward EAU Series Actuators & True Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
Rotary shear valve, 9 port, 8 position - VD09082PKPKPK0170 - IMI Life Science
Specs
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Number of Ports 9
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
DeZURIK Pump Check Valves -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details