U.S. Plastic Corporation brass slnoid1/2"npt 12.5mm2wy 24vdc-spd 19660

Description
Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still boasting a full flow 1/2" orifice. The encapsulated coil construction ensures that the valve functions well under long periods of energization (100% duty), as well as providing a high degree of environmental protection (NEMA 4). The inner valve functions as a direct assist using a flat diaphragm and orifice plate. Pressure differentials shift the valve to full open or full closed. A push, non-locking manual override is standard. Viton seals. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Media: air, oil, inert gas, water, emulsion. Normally closed. Seals: Viton.
Description
Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still boasting a full flow 1/2" orifice. The encapsulated coil construction ensures that the valve functions well under long periods of energization (100% duty), as well as providing a high degree of environmental protection (NEMA 4). The inner valve functions as a direct assist using a flat diaphragm and orifice plate. Pressure differentials shift the valve to full open or full closed. A push, non-locking manual override is standard. Viton seals. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Media: air, oil, inert gas, water, emulsion. Normally closed. Seals: Viton.

Suppliers

Company
Product
Description
Supplier Links
brass slnoid1/2
Lima, OH, USA
brass slnoid1/2"npt 12.5mm2wy 24vdc-spd
19660
brass slnoid1/2"npt 12.5mm2wy 24vdc-spd 19660
Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still boasting a full flow 1/2" orifice. The encapsulated coil construction ensures that the valve functions well under long periods of energization (100% duty), as well as providing a high degree of environmental protection (NEMA 4). The inner valve functions as a direct assist using a flat diaphragm and orifice plate. Pressure differentials shift the valve to full open or full closed. A push, non-locking manual override is standard. Viton seals. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Media: air, oil, inert gas, water, emulsion. Normally closed. Seals: Viton.

Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still boasting a full flow 1/2" orifice. The encapsulated coil construction ensures that the valve functions well under long periods of energization (100% duty), as well as providing a high degree of environmental protection (NEMA 4). The inner valve functions as a direct assist using a flat diaphragm and orifice plate. Pressure differentials shift the valve to full open or full closed. A push, non-locking manual override is standard. Viton seals. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Media: air, oil, inert gas, water, emulsion. Normally closed. Seals: Viton.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19660
Product Name brass slnoid1/2"npt 12.5mm2wy 24vdc-spd
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 9234-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
3-Way Reduced Port L-ported Brass Ball Valve - 365N-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details