U.S. Plastic Corporation GF PVC Aqua Butterfly Valve Type 563 20835

Description
Specifically for water applications, the Type 563 Aqua butterfly valve from Georg Fischer operates at pressures of up to 150 psi and can handle temperatures from 32F to 142F. The wetted inner body is made of PVC with EPDM seals. Because of the plastic body, the Aqua valve is light weight and installs easily between flanges. The Aqua valve is compatible with ANSI and DIN flanges and is available from 2" to 8". The Q-ring seals allow the valve to be installed without additional gaskets. Fields of Application: water treatment, power plants, shipbuilding, electroplating, chemical process industry, automotive industry, cooling equipment, aquariums and swimming pool construction. Advantages are 50% lower actuation torque compared to a centric butterfly due to the double eccentric operating principle, abrasion can be reduced noticeably, optimized gaskets and functional hand lever made of glass-fiber-reinforc ed polypropylene (PP-GF 30) with 5 ratchet setting, lockable.
Description
Specifically for water applications, the Type 563 Aqua butterfly valve from Georg Fischer operates at pressures of up to 150 psi and can handle temperatures from 32F to 142F. The wetted inner body is made of PVC with EPDM seals. Because of the plastic body, the Aqua valve is light weight and installs easily between flanges. The Aqua valve is compatible with ANSI and DIN flanges and is available from 2" to 8". The Q-ring seals allow the valve to be installed without additional gaskets. Fields of Application: water treatment, power plants, shipbuilding, electroplating, chemical process industry, automotive industry, cooling equipment, aquariums and swimming pool construction. Advantages are 50% lower actuation torque compared to a centric butterfly due to the double eccentric operating principle, abrasion can be reduced noticeably, optimized gaskets and functional hand lever made of glass-fiber-reinforc ed polypropylene (PP-GF 30) with 5 ratchet setting, lockable.

Suppliers

Company
Product
Description
Supplier Links
GF PVC Aqua Butterfly Valve Type 563 - 20835 - U.S. Plastic Corporation
Lima, OH, USA
GF PVC Aqua Butterfly Valve Type 563
20835
GF PVC Aqua Butterfly Valve Type 563 20835
Specifically for water applications, the Type 563 Aqua butterfly valve from Georg Fischer operates at pressures of up to 150 psi and can handle temperatures from 32F to 142F. The wetted inner body is made of PVC with EPDM seals. Because of the plastic body, the Aqua valve is light weight and installs easily between flanges. The Aqua valve is compatible with ANSI and DIN flanges and is available from 2" to 8". The Q-ring seals allow the valve to be installed without additional gaskets. Fields of Application: water treatment, power plants, shipbuilding, electroplating, chemical process industry, automotive industry, cooling equipment, aquariums and swimming pool construction. Advantages are 50% lower actuation torque compared to a centric butterfly due to the double eccentric operating principle, abrasion can be reduced noticeably, optimized gaskets and functional hand lever made of glass-fiber-reinforc ed polypropylene (PP-GF 30) with 5 ratchet setting, lockable.

Specifically for water applications, the Type 563 Aqua butterfly valve from Georg Fischer operates at pressures of up to 150 psi and can handle temperatures from 32F to 142F. The wetted inner body is made of PVC with EPDM seals. Because of the plastic body, the Aqua valve is light weight and installs easily between flanges. The Aqua valve is compatible with ANSI and DIN flanges and is available from 2" to 8". The Q-ring seals allow the valve to be installed without additional gaskets. Fields of Application: water treatment, power plants, shipbuilding, electroplating, chemical process industry, automotive industry, cooling equipment, aquariums and swimming pool construction. Advantages are 50% lower actuation torque compared to a centric butterfly due to the double eccentric operating principle, abrasion can be reduced noticeably, optimized gaskets and functional hand lever made of glass-fiber-reinforced polypropylene (PP-GF 30) with 5 ratchet setting, lockable.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20835
Product Name GF PVC Aqua Butterfly Valve Type 563
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP90-050-PVDF-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details