U.S. Plastic Corporation Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves 19730

Description
These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.
Description
These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.

Suppliers

Company
Product
Description
Supplier Links
Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves - 19730 - U.S. Plastic Corporation
Lima, OH, USA
Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves
19730
Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves 19730
These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.

These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19730
Product Name Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
Control Pinch Valves // Series 5200 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation ElectroPneumatic
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PHS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details