U.S. Plastic Corporation Spears PVC Compact 2000 Industrial Ball Valves 19613

Description
Valves never rust, scale, or pit, providing exceptional chemical and corrosion resistance. Assembled with water soluble, silicone free lubricant. Low profile, double stop design. Exhibits excellent resistance to most chemical environments. PTFE floating seat design reduces seat wear for extended valve life, smooth operation, and bubble-tight shutoff. 100% factory tested. In open position, full-bore provides optimum flow with pressure drop equal to that of an equivalent length of Schedule 80 pipe. NSF certified for use with potable water. Full 235 psi pressure rating @ 73F. EPDM o-ring seals.
Description
Valves never rust, scale, or pit, providing exceptional chemical and corrosion resistance. Assembled with water soluble, silicone free lubricant. Low profile, double stop design. Exhibits excellent resistance to most chemical environments. PTFE floating seat design reduces seat wear for extended valve life, smooth operation, and bubble-tight shutoff. 100% factory tested. In open position, full-bore provides optimum flow with pressure drop equal to that of an equivalent length of Schedule 80 pipe. NSF certified for use with potable water. Full 235 psi pressure rating @ 73F. EPDM o-ring seals.

Suppliers

Company
Product
Description
Supplier Links
Spears PVC Compact 2000 Industrial Ball Valves - 19613 - U.S. Plastic Corporation
Lima, OH, USA
Spears PVC Compact 2000 Industrial Ball Valves
19613
Spears PVC Compact 2000 Industrial Ball Valves 19613
Valves never rust, scale, or pit, providing exceptional chemical and corrosion resistance. Assembled with water soluble, silicone free lubricant. Low profile, double stop design. Exhibits excellent resistance to most chemical environments. PTFE floating seat design reduces seat wear for extended valve life, smooth operation, and bubble-tight shutoff. 100% factory tested. In open position, full-bore provides optimum flow with pressure drop equal to that of an equivalent length of Schedule 80 pipe. NSF certified for use with potable water. Full 235 psi pressure rating @ 73F. EPDM o-ring seals.

Valves never rust, scale, or pit, providing exceptional chemical and corrosion resistance. Assembled with water soluble, silicone free lubricant. Low profile, double stop design. Exhibits excellent resistance to most chemical environments. PTFE floating seat design reduces seat wear for extended valve life, smooth operation, and bubble-tight shutoff. 100% factory tested. In open position, full-bore provides optimum flow with pressure drop equal to that of an equivalent length of Schedule 80 pipe. NSF certified for use with potable water. Full 235 psi pressure rating @ 73F. EPDM o-ring seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19613
Product Name Spears PVC Compact 2000 Industrial Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1151 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details