U.S. Plastic Corporation GF True-Union Ball Valves 546 Series 20619

Description
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. PP maximum temperature 200F.
Description
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. PP maximum temperature 200F.

Suppliers

Company
Product
Description
Supplier Links
GF True-Union Ball Valves 546 Series - 20619 - U.S. Plastic Corporation
Lima, OH, USA
GF True-Union Ball Valves 546 Series
20619
GF True-Union Ball Valves 546 Series 20619
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. PP maximum temperature 200F.

Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. PP maximum temperature 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20619
Product Name GF True-Union Ball Valves 546 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details
22mm INTERSOL - 09-211I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Regulator, Pressure, 5500 Psi With Cga 680 - 162-1110-80330 - Petersen Products Co.
Specs
Valve Size 0.62 inch (15.87 mm)
Connection Description Threaded
View Details
V-Port Ball Control Valves (VPB) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Ball
View Details