U.S. Plastic Corporation GF True Union PVC/CPVC Ball Valve Type 375 20484

Description
Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. CPVC Maximum temperature 194F.
Description
Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. CPVC Maximum temperature 194F.

Suppliers

Company
Product
Description
Supplier Links
GF True Union PVC/CPVC Ball Valve Type 375 - 20484 - U.S. Plastic Corporation
Lima, OH, USA
GF True Union PVC/CPVC Ball Valve Type 375
20484
GF True Union PVC/CPVC Ball Valve Type 375 20484
Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. CPVC Maximum temperature 194F.

Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. CPVC Maximum temperature 194F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20484
Product Name GF True Union PVC/CPVC Ball Valve Type 375
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
8mm CHIPSOL MS - 14-213EM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Valve, Pressure Relief, 175 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details
Knife Gate Valves // Series D Flexgate -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Cast Iron; Stainless Steel
View Details