U.S. Plastic Corporation Hayward BYV Series Butterfly Valves 20858

Description
The revolutionary and patent-pending BYV Series Butterfly Valve from Hayward features the most advanced thermoplastic design and construction in the industry today. Available in PVC material from 2" through 12", the BYV has an extremely robust body construction while lighter weight than a metal equivalent. The revolutionary hand lever design features a 72 spline interlock mechanism allowing for 19 stopping positions every 5 on the 360 interlock. Additionally, the hand lever material incorporates a UV inhibitor for enhanced performance in outdoor applications. The BYV features reinforced lug holes and can be special ordered with overmolded 316 stainless steel lugs for dead end service needs. Designed for global use, the BYV is available in ANSI and DIN/EN flange patterns with a pressure rating of 150 PSI / 10 Bar across all sizes. Made by Hayward in the USA! Features a one piece body and disc. It has external disc position and flow indication. It offers a hydro-dynamic centric disc design for increased flow performance and the over-sized liner face maximizes surface contact with flanges. EPDM and Viton liners. It has a 1-piece 316 Stainless Steel stem with threaded retaining gland. The stem bearing and seal retainer allow for absolute stem positioning and sealing. Meets ISO 5211 Top Flange and Stem Drive. All sizes meet ANSI B16.10 / ISO 5752 narrow face-to-face dimensions. Pressure rated at 150 psi /10 bar in all sizes @ 70F non-shock. Other materials and gear operated available, call for quote.
Description
The revolutionary and patent-pending BYV Series Butterfly Valve from Hayward features the most advanced thermoplastic design and construction in the industry today. Available in PVC material from 2" through 12", the BYV has an extremely robust body construction while lighter weight than a metal equivalent. The revolutionary hand lever design features a 72 spline interlock mechanism allowing for 19 stopping positions every 5 on the 360 interlock. Additionally, the hand lever material incorporates a UV inhibitor for enhanced performance in outdoor applications. The BYV features reinforced lug holes and can be special ordered with overmolded 316 stainless steel lugs for dead end service needs. Designed for global use, the BYV is available in ANSI and DIN/EN flange patterns with a pressure rating of 150 PSI / 10 Bar across all sizes. Made by Hayward in the USA! Features a one piece body and disc. It has external disc position and flow indication. It offers a hydro-dynamic centric disc design for increased flow performance and the over-sized liner face maximizes surface contact with flanges. EPDM and Viton liners. It has a 1-piece 316 Stainless Steel stem with threaded retaining gland. The stem bearing and seal retainer allow for absolute stem positioning and sealing. Meets ISO 5211 Top Flange and Stem Drive. All sizes meet ANSI B16.10 / ISO 5752 narrow face-to-face dimensions. Pressure rated at 150 psi /10 bar in all sizes @ 70F non-shock. Other materials and gear operated available, call for quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward BYV Series Butterfly Valves - 20858 - U.S. Plastic Corporation
Lima, OH, USA
Hayward BYV Series Butterfly Valves
20858
Hayward BYV Series Butterfly Valves 20858
The revolutionary and patent-pending BYV Series Butterfly Valve from Hayward features the most advanced thermoplastic design and construction in the industry today. Available in PVC material from 2" through 12", the BYV has an extremely robust body construction while lighter weight than a metal equivalent. The revolutionary hand lever design features a 72 spline interlock mechanism allowing for 19 stopping positions every 5 on the 360 interlock. Additionally, the hand lever material incorporates a UV inhibitor for enhanced performance in outdoor applications. The BYV features reinforced lug holes and can be special ordered with overmolded 316 stainless steel lugs for dead end service needs. Designed for global use, the BYV is available in ANSI and DIN/EN flange patterns with a pressure rating of 150 PSI / 10 Bar across all sizes. Made by Hayward in the USA! Features a one piece body and disc. It has external disc position and flow indication. It offers a hydro-dynamic centric disc design for increased flow performance and the over-sized liner face maximizes surface contact with flanges. EPDM and Viton liners. It has a 1-piece 316 Stainless Steel stem with threaded retaining gland. The stem bearing and seal retainer allow for absolute stem positioning and sealing. Meets ISO 5211 Top Flange and Stem Drive. All sizes meet ANSI B16.10 / ISO 5752 narrow face-to-face dimensions. Pressure rated at 150 psi /10 bar in all sizes @ 70F non-shock. Other materials and gear operated available, call for quote.

The revolutionary and patent-pending BYV Series Butterfly Valve from Hayward features the most advanced thermoplastic design and construction in the industry today. Available in PVC material from 2" through 12", the BYV has an extremely robust body construction while lighter weight than a metal equivalent. The revolutionary hand lever design features a 72 spline interlock mechanism allowing for 19 stopping positions every 5 on the 360 interlock. Additionally, the hand lever material incorporates a UV inhibitor for enhanced performance in outdoor applications. The BYV features reinforced lug holes and can be special ordered with overmolded 316 stainless steel lugs for dead end service needs. Designed for global use, the BYV is available in ANSI and DIN/EN flange patterns with a pressure rating of 150 PSI / 10 Bar across all sizes. Made by Hayward in the USA! Features a one piece body and disc. It has external disc position and flow indication. It offers a hydro-dynamic centric disc design for increased flow performance and the over-sized liner face maximizes surface contact with flanges. EPDM and Viton liners. It has a 1-piece 316 Stainless Steel stem with threaded retaining gland. The stem bearing and seal retainer allow for absolute stem positioning and sealing. Meets ISO 5211 Top Flange and Stem Drive. All sizes meet ANSI B16.10 / ISO 5752 narrow face-to-face dimensions. Pressure rated at 150 psi /10 bar in all sizes @ 70F non-shock. Other materials and gear operated available, call for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20858
Product Name Hayward BYV Series Butterfly Valves
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86904 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
8
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details