U.S. Plastic Corporation 16118 21081

Description
Straight-through flow with minimal pressure drop. Unique sliding cylindrical plug design provides larger seating area than conventional gate valves. Made of durable corrosion resistant plastic. No metal to media contact anywhere in the valve. Rated for full vacuum service. NSF61 listed. PVC body, EPDM seal. Pressure Rating: 150PSI @ Up to 120F. Not FDA compliant.
Description
Straight-through flow with minimal pressure drop. Unique sliding cylindrical plug design provides larger seating area than conventional gate valves. Made of durable corrosion resistant plastic. No metal to media contact anywhere in the valve. Rated for full vacuum service. NSF61 listed. PVC body, EPDM seal. Pressure Rating: 150PSI @ Up to 120F. Not FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
16118 21081
Straight-through flow with minimal pressure drop. Unique sliding cylindrical plug design provides larger seating area than conventional gate valves. Made of durable corrosion resistant plastic. No metal to media contact anywhere in the valve. Rated for full vacuum service. NSF61 listed. PVC body, EPDM seal. Pressure Rating: 150PSI @ Up to 120F. Not FDA compliant.

Straight-through flow with minimal pressure drop. Unique sliding cylindrical plug design provides larger seating area than conventional gate valves. Made of durable corrosion resistant plastic. No metal to media contact anywhere in the valve. Rated for full vacuum service. NSF61 listed. PVC body, EPDM seal. Pressure Rating: 150PSI @ Up to 120F. Not FDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21081
Product Name 16118
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514813 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Swing Check Valves Lever - 120561030 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
558 Series Restrictor Check Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details