U.S. Plastic Corporation Hayward Diaphragm Valves 19585

Description
Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The valve controls flow by varying the space between a stationary weir and a moveable flexible diaphragm. By compressing the diaphragm against the weir, all flow is shut off. The only wetted components are the lower half of the valve body and the diaphragm. The diaphragms stroke adjustment feature allows precise "tweaking" of diaphragm movement for very precise flow control. A large, sure-grip handwheel makes it easy to open or close the valve, and a beacon-type indicator provides highly visible position indication at the top of the valves rising stem. Rated to 150 PSI @ 70F, non-shock. Additional diaphragms and materials available, contact us for quote.
Description
Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The valve controls flow by varying the space between a stationary weir and a moveable flexible diaphragm. By compressing the diaphragm against the weir, all flow is shut off. The only wetted components are the lower half of the valve body and the diaphragm. The diaphragms stroke adjustment feature allows precise "tweaking" of diaphragm movement for very precise flow control. A large, sure-grip handwheel makes it easy to open or close the valve, and a beacon-type indicator provides highly visible position indication at the top of the valves rising stem. Rated to 150 PSI @ 70F, non-shock. Additional diaphragms and materials available, contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward Diaphragm Valves - 19585 - U.S. Plastic Corporation
Lima, OH, USA
Hayward Diaphragm Valves
19585
Hayward Diaphragm Valves 19585
Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The valve controls flow by varying the space between a stationary weir and a moveable flexible diaphragm. By compressing the diaphragm against the weir, all flow is shut off. The only wetted components are the lower half of the valve body and the diaphragm. The diaphragms stroke adjustment feature allows precise "tweaking" of diaphragm movement for very precise flow control. A large, sure-grip handwheel makes it easy to open or close the valve, and a beacon-type indicator provides highly visible position indication at the top of the valves rising stem. Rated to 150 PSI @ 70F, non-shock. Additional diaphragms and materials available, contact us for quote.

Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The valve controls flow by varying the space between a stationary weir and a moveable flexible diaphragm. By compressing the diaphragm against the weir, all flow is shut off. The only wetted components are the lower half of the valve body and the diaphragm. The diaphragms stroke adjustment feature allows precise "tweaking" of diaphragm movement for very precise flow control. A large, sure-grip handwheel makes it easy to open or close the valve, and a beacon-type indicator provides highly visible position indication at the top of the valves rising stem. Rated to 150 PSI @ 70F, non-shock. Additional diaphragms and materials available, contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19585
Product Name Hayward Diaphragm Valves
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86785 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Stainless Steel Strainer (1000 micron) for Spring Loaded Check Valve - 110102-3 - Bonomi North America, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
Valve Size 3.00 inch (76.20 mm)
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details