U.S. Plastic Corporation GF Type 514 High Flow Diaphragm Valve 20734

Description
This diaphragm valve sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws it has a central union nut - this non-corrosive connection is characterized by homogeneous temperature behavior, an even surface pressure and pressure rating up to 150 psi. The optimal flow geometry offers double the Cv values. With almost linear flow characteristics this guarantees stable processes. The weir of the zero-static valve has been reduced to an absolute minimum and thus the purity was increased at the same time. Lockable handwheel, two-colored indicator and an interface for a self-adjusting limit switch. EPDM seals and diaphragm. Valves have socket end connections.
Description
This diaphragm valve sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws it has a central union nut - this non-corrosive connection is characterized by homogeneous temperature behavior, an even surface pressure and pressure rating up to 150 psi. The optimal flow geometry offers double the Cv values. With almost linear flow characteristics this guarantees stable processes. The weir of the zero-static valve has been reduced to an absolute minimum and thus the purity was increased at the same time. Lockable handwheel, two-colored indicator and an interface for a self-adjusting limit switch. EPDM seals and diaphragm. Valves have socket end connections.

Suppliers

Company
Product
Description
Supplier Links
GF Type 514 High Flow Diaphragm Valve - 20734 - U.S. Plastic Corporation
Lima, OH, USA
GF Type 514 High Flow Diaphragm Valve
20734
GF Type 514 High Flow Diaphragm Valve 20734
This diaphragm valve sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws it has a central union nut - this non-corrosive connection is characterized by homogeneous temperature behavior, an even surface pressure and pressure rating up to 150 psi. The optimal flow geometry offers double the Cv values. With almost linear flow characteristics this guarantees stable processes. The weir of the zero-static valve has been reduced to an absolute minimum and thus the purity was increased at the same time. Lockable handwheel, two-colored indicator and an interface for a self-adjusting limit switch. EPDM seals and diaphragm. Valves have socket end connections.

This diaphragm valve sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws it has a central union nut - this non-corrosive connection is characterized by homogeneous temperature behavior, an even surface pressure and pressure rating up to 150 psi. The optimal flow geometry offers double the Cv values. With almost linear flow characteristics this guarantees stable processes. The weir of the zero-static valve has been reduced to an absolute minimum and thus the purity was increased at the same time. Lockable handwheel, two-colored indicator and an interface for a self-adjusting limit switch. EPDM seals and diaphragm. Valves have socket end connections.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20734
Product Name GF Type 514 High Flow Diaphragm Valve
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
VALVES - BP90-075-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details