U.S. Plastic Corporation Spears CWV Ball Valves 19757

Description
This 1/2" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant.
Description
This 1/2" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant.

Suppliers

Company
Product
Description
Supplier Links
Spears CWV Ball Valves - 19757 - U.S. Plastic Corporation
Lima, OH, USA
Spears CWV Ball Valves
19757
Spears CWV Ball Valves 19757
This 1/2" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant.

This 1/2" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19757
Product Name Spears CWV Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86904 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
3-Way Reduced Port T-ported Lead Free Brass Ball Valve - 355NLF-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details